Manufacturer: Rochester Electronics
Win Source Part Number: 936288-TD8259A-2
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
INTERRUPT CONTROLLER, IAPX 88; I
INTERRUPT CONTROLLER, IAPX 88; I
Interface
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 936288-TD8259A-2 | TD8259A-2 | TD8259A-2 | TD8259A-2 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - TD8259A-2 | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Life Cycle Stage | Active | Active |