Rochester Electronics Embedded - Embedded - Microprocessors - TD8086 TD8086

Description
Manufacturer: Intel Win Source Part Number: 936286-TD8086 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 936286-TD8086 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TD8086 - 936286-TD8086 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TD8086
936286-TD8086
Embedded - Embedded - Microprocessors - TD8086 936286-TD8086
Manufacturer: Intel Win Source Part Number: 936286-TD8086 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 936286-TD8086
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - TD8086 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TD8086
Embedded - Microprocessors TD8086
MPU, 16-BIT, 5MHZ, NMOS, CDIP40

MPU, 16-BIT, 5MHZ, NMOS, CDIP40

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 936286-TD8086 TD8086
Product Name Embedded - Embedded - Microprocessors - TD8086 Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-CN - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 289
View Details
6 suppliers