Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - TC33373VAT TC33373VAT

Description
Manufacturer: Microchip Technology Win Source Part Number: 899152-TC33373VAT Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 899152-TC33373VAT Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TC33373VAT - 899152-TC33373VAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC33373VAT
899152-TC33373VAT
PMIC - PMIC - Voltage Regulators - Linear - TC33373VAT 899152-TC33373VAT
Manufacturer: Microchip Technology Win Source Part Number: 899152-TC33373VAT Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 899152-TC33373VAT
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TC33373VAT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC33373VAT
PMIC - Voltage Regulators - Linear TC33373VAT
IC REG LINEAR HI VOLT SWITCHING

IC REG LINEAR HI VOLT SWITCHING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 899152-TC33373VAT TC33373VAT
Product Name PMIC - PMIC - Voltage Regulators - Linear - TC33373VAT PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
VIN 5 to 16 volts
View Details
Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details