Rochester Electronics 20MHZ Embedded Microprocessor MPU TA80C186XL-20

Description
IC MPU I186 20MHZ 68PGA Product overview: TA80C186XL-20 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80C186XL-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I186 20MHZ 68PGA Product overview: TA80C186XL-20 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80C186XL-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ Embedded Microprocessor MPU - 694-TA80C186XL-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-TA80C186XL-20
20MHZ Embedded Microprocessor MPU 694-TA80C186XL-20
IC MPU I186 20MHZ 68PGA Product overview: TA80C186XL-20 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80C186XL-20 can be used for catalog matching and distributor lookup.

IC MPU I186 20MHZ 68PGA Product overview: TA80C186XL-20 from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TA80C186XL-20 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - TA80C186XL-20 - 846785-TA80C186XL-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TA80C186XL-20
846785-TA80C186XL-20
Embedded - Embedded - Microprocessors - TA80C186XL-20 846785-TA80C186XL-20
Manufacturer: Rochester Electronics Win Source Part Number: 846785-TA80C186XL-20 Series: i186 Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 846785-TA80C186XL-20
Series: i186
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - TA80C186XL-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TA80C186XL-20
Microprocessors TA80C186XL-20
80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 68-PGA (29.46x29.46)

80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 68-PGA (29.46x29.46)

Buy Now
Embedded - Microprocessors - TA80C186XL-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TA80C186XL-20
Embedded - Microprocessors TA80C186XL-20
MICROPROCESSOR, 16-BIT, 20MHZ, C

MICROPROCESSOR, 16-BIT, 20MHZ, C

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-TA80C186XL-20 846785-TA80C186XL-20 TA80C186XL-20 TA80C186XL-20
Product Name 20MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - TA80C186XL-20 Microprocessors Embedded - Microprocessors
Package Type Other; Bulk Other; 68-BPGA
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 1405 (5M Cache, 1.2 GHz) - 1405 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 to 1800 MHz
View Details