Manufacturer: NXP
Win Source Part Number: 898861-T2080NXN8TTB
Series: QorIQ T2
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e6500 Microprocessor IC series 4 Core, 64-Bit 1.8GHz 896-FCPBGA (25x25)
Core Processor: PowerPC e6500
Speed: 1.8GHz
Package: Bulk
Package: 896-BFBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 896-FCPBGA (25x25)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001
QORIQ 64B POWER ARCH 8X 1.8GHZ
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 898861-T2080NXN8TTB | T2080NXN8TTB |
| Product Name | Embedded - Embedded - Microprocessors - T2080NXN8TTB | Embedded - Microprocessors |
| Package Type | P-BGA; Other; 896-FCPBGA (25x25) |