Rochester Electronics Embedded - Embedded - Microprocessors - T1022NXE7MQB T1022NXE7MQB

Description
Manufacturer: NXP Win Source Part Number: 935877-T1022NXE7MQB Series: QorIQ T1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23) Core Processor: PowerPC e5500 Speed: 1.4GHz Package: Bulk Package: 780-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 935877-T1022NXE7MQB Series: QorIQ T1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23) Core Processor: PowerPC e5500 Speed: 1.4GHz Package: Bulk Package: 780-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - T1022NXE7MQB - 935877-T1022NXE7MQB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - T1022NXE7MQB
935877-T1022NXE7MQB
Embedded - Embedded - Microprocessors - T1022NXE7MQB 935877-T1022NXE7MQB
Manufacturer: NXP Win Source Part Number: 935877-T1022NXE7MQB Series: QorIQ T1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23) Core Processor: PowerPC e5500 Speed: 1.4GHz Package: Bulk Package: 780-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 935877-T1022NXE7MQB
Series: QorIQ T1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Core Processor: PowerPC e5500
Speed: 1.4GHz
Package: Bulk
Package: 780-FBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - T1022NXE7MQB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
T1022NXE7MQB
Embedded - Microprocessors T1022NXE7MQB
IC SOC 2CORE 1200MHZ 780FCBGA

IC SOC 2CORE 1200MHZ 780FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 935877-T1022NXE7MQB T1022NXE7MQB
Product Name Embedded - Embedded - Microprocessors - T1022NXE7MQB Embedded - Microprocessors
Package Type P-BGA; Other; 780-FCPBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - D6417750SVBT133V - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - ATSAMA5D27C-LD2G-CUR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details