Manufacturer: ON Semiconductor
Win Source Part Number: 935837-SZ1SMB5934BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 24 V 3 W ±5% Surface Mount SMB
Package: Bulk
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMB
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 935837-SZ1SMB5934BT3G |
| Product Name | Diodes - Zener - Single - SZ1SMB5934BT3G |
| Package | SMB; SMB |