SY100EL12ZC TR -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
SY100EL12ZC TR
Description
LOW-IMPEDANCE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
LOW-IMPEDANCE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SY100EL12ZC TR |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.71 V 3.3 V
View Details
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details