Rochester Electronics Logic - Flip Flops SY100E452JI

Description
IC FF D-TYPE SNGL 5BIT 28PLCC
Datasheet
Description
IC FF D-TYPE SNGL 5BIT 28PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SY100E452JI - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100E452JI
Logic - Flip Flops SY100E452JI
IC FF D-TYPE SNGL 5BIT 28PLCC

IC FF D-TYPE SNGL 5BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SY100E452JI
Product Name Logic - Flip Flops
fMAX 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC74PW/S400,11 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801SA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
Logic - Flip Flops - 74AC175SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details