SW202GP -- INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Rochester Electronics
Interface - Analog Switches, Multiplexers, Demultiplexers
SW202GP
Description
QUAD SPST JFET SWITCH
-
Lingto Electronic Limited
Datasheet
Description
QUAD SPST JFET SWITCH
Datasheet
Suppliers
Interface - Analog Switches, Multiplexers, Demultiplexers
SW202GP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
SW202GP |
|
Product Name
|
Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Ron
|
30 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Package Type
6 Pin Leadless SMT
View Details
Standards and Certifications
RoHS
Supply Voltage (VS)
3.3 volts
Min Operating Current
0.0200 mA
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "16-SOIC
View Details
3 suppliers