Rochester Electronics Diodes, Rectifiers - Single - SURS8210T3G SURS8210T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 935724-SURS8210T3G Features: Diode Standard 100 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 935724-SURS8210T3G Features: Diode Standard 100 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SURS8210T3G - 935724-SURS8210T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SURS8210T3G
935724-SURS8210T3G
Diodes, Rectifiers - Single - SURS8210T3G 935724-SURS8210T3G
Manufacturer: ON Semiconductor Win Source Part Number: 935724-SURS8210T3G Features: Diode Standard 100 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-214AA, SMB Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 935724-SURS8210T3G
Features: Diode Standard 100 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-214AA, SMB
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 935724-SURS8210T3G
Product Name Diodes, Rectifiers - Single - SURS8210T3G
Diode Type Diode Standard 100 V 2A Surface Mount SMB
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4742A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Illuminance sensors - S9066-211SB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details