Manufacturer: ON Semiconductor
Win Source Part Number: 935428-STK672-600B-E
Operating Temperature Range: 0°C ~ 105°C (TC)
Features: Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Package: Tube
Package: 19-SSIP Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 19-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 15
IC MOTOR DRIVER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 935428-STK672-600B-E | STK672-600B-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STK672-600B-E | PMIC - Motor Drivers, Controllers |
| Operating Temperature | 0 to 105 C (32 to 221 F) |