Rochester Electronics PMIC - PMIC - Full, Half - Bridge Drivers - STK5C4U332J-E STK5C4U332J-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898042-STK5C4U332J-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 38-SDIP Hybrid Module Package: Bulk Package: 38-SDIP Module, 24 Leads, Formed Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 38-SDIP Hybrid Module Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898042-STK5C4U332J-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 38-SDIP Hybrid Module Package: Bulk Package: 38-SDIP Module, 24 Leads, Formed Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 38-SDIP Hybrid Module Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK5C4U332J-E - 898042-STK5C4U332J-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK5C4U332J-E
898042-STK5C4U332J-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK5C4U332J-E 898042-STK5C4U332J-E
Manufacturer: ON Semiconductor Win Source Part Number: 898042-STK5C4U332J-E Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 38-SDIP Hybrid Module Package: Bulk Package: 38-SDIP Module, 24 Leads, Formed Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 38-SDIP Hybrid Module Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 898042-STK5C4U332J-E
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge (3) Driver AC Motors IGBT 38-SDIP Hybrid Module
Package: Bulk
Package: 38-SDIP Module, 24 Leads, Formed
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 38-SDIP Hybrid Module
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 898042-STK5C4U332J-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK5C4U332J-E
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6B273KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Drivers - 448-2ED2734S01GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 4 amps
View Details