ST78C36CQ64 -- INTERFACE - UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
Rochester Electronics
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST78C36CQ64
Datasheet
Datasheet
Suppliers
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST78C36CQ64
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ST78C36CQ64 |
|
Product Name
|
Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Technology
802.11ac/n
Supply Voltage
Other; 3V ~ 5.5V
Package Type
20-VFQFN Exposed Pad
View Details