Rochester Electronics Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST68C554CJ68

Description
SIPEX LINE DRVR/RECEIVER 2 DRVR
Datasheet
Description
SIPEX LINE DRVR/RECEIVER 2 DRVR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - ST68C554CJ68 - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
ST68C554CJ68
Interface - UARTs (Universal Asynchronous Receiver Transmitter) ST68C554CJ68
SIPEX LINE DRVR/RECEIVER 2 DRVR

SIPEX LINE DRVR/RECEIVER 2 DRVR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ST68C554CJ68
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Modems - ICs and Modules - SI2417-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details