Rochester Electronics Logic - Logic - Specialty Logic - SSTV16859GX SSTV16859GX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 935141-SSTV16859GX Series: 74SSTV Operating Temperature Range: 0°C ~ 70°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 96-FBGA (13.5x5.5) Package: Bulk Package: 96-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 935141-SSTV16859GX Series: 74SSTV Operating Temperature Range: 0°C ~ 70°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 96-FBGA (13.5x5.5) Package: Bulk Package: 96-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTV16859GX - 935141-SSTV16859GX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTV16859GX
935141-SSTV16859GX
Logic - Logic - Specialty Logic - SSTV16859GX 935141-SSTV16859GX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 935141-SSTV16859GX Series: 74SSTV Operating Temperature Range: 0°C ~ 70°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 96-FBGA (13.5x5.5) Package: Bulk Package: 96-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 935141-SSTV16859GX
Series: 74SSTV
Operating Temperature Range: 0°C ~ 70°C
Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 96-FBGA (13.5x5.5)
Package: Bulk
Package: 96-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (13.5x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 935141-SSTV16859GX
Product Name Logic - Logic - Specialty Logic - SSTV16859GX
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS183/BCA - Quarktwin Technology Ltd.
View Details
2 suppliers
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers