The SS8050BBU is an NPN epitaxial silicon transistor in a TO-92-3 package (case 135AN) for use as a 2 W output amplifier in Class B push-pull circuits, such as in portable radios. It has a collector current rating of 1.5 A, a collector-emitter voltage rating of 25 V, and a power dissipation of 1 W. The device is RoHS compliant, Pb-free, and halogen free. Its DC current gain (hFE2) is classified in the B range (85 to 160) at VCE = 1 V and IC = 100 mA. The junction temperature rating is 150 °C, and thermal resistance is 125 °C/W. The current gain bandwidth product is 100 MHz.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 935043-SS8050BBU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 1.5 A 100MHz 1 W Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 935043-SS8050BBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SS8050BBU |
| Polarity | NPN |