Manufacturer: Sipex Corporation
Win Source Part Number: 897172-SPX1583T5-L-2
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1.5A TO-263-5
Package: Bulk
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LINEAR 2.5V 1.5A TO263-5
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 897172-SPX1583T5-L-2-5/TR | SPX1583T5-L-2-5/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SPX1583T5-L-2-5/TR | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive |