Rochester Electronics Embedded - Embedded - Microprocessors - SPC8548EVTAUJB SPC8548EVTAUJB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 934849-SPC8548EVTAUJ B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 934849-SPC8548EVTAUJ B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SPC8548EVTAUJB - 934849-SPC8548EVTAUJB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SPC8548EVTAUJB
934849-SPC8548EVTAUJB
Embedded - Embedded - Microprocessors - SPC8548EVTAUJB 934849-SPC8548EVTAUJB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 934849-SPC8548EVTAUJ B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 934849-SPC8548EVTAUJB
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - SPC8548EVTAUJB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SPC8548EVTAUJB
Embedded - Microprocessors SPC8548EVTAUJB
POWERQUICC III, 32 BIT POWER AR

POWERQUICC III, 32 BIT POWER AR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 934849-SPC8548EVTAUJB SPC8548EVTAUJB
Product Name Embedded - Embedded - Microprocessors - SPC8548EVTAUJB Embedded - Microprocessors
Microprocessor Family PowerPC; PowerPC e500
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D31A-CFURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers