Rochester Electronics Embedded - Embedded - Microcontrollers - SPC5746CSK1MMJ6 SPC5746CSK1MMJ6

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 897044-SPC5746CSK1MM J6 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17) Core Processor: e200z2, e200z4 Speed: 80MHz/160MHz Package: Bulk Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 256-MAPPBGA (17x17) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 897044-SPC5746CSK1MM J6 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17) Core Processor: e200z2, e200z4 Speed: 80MHz/160MHz Package: Bulk Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 256-MAPPBGA (17x17) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPC5746CSK1MMJ6 microcontroller from NXP Semiconductors features a dual-core architecture with an e200z4 core operating at 160 MHz and an e200z2 core at 80 MHz. It includes 3 MB of on-chip flash memory and 384 KB of SRAM, providing ample memory for complex applications. The device supports various communication interfaces, including CAN, Ethernet, I2C, LIN, SPI, and USB, making it suitable for automotive and industrial applications. It also incorporates advanced safety features, including ISO26262 ASIL-B compliance and a hardware security module. The operating temperature range is from -40°C to 125°C, ensuring reliability in harsh environments. The microcontroller is packaged in a 256-LBGA format, suitable for surface mount applications.

Datasheet Summary
Powered by GS/AI

The SPC5746CSK1MMJ6 microcontroller from NXP Semiconductors features a dual-core architecture with an e200z4 core operating at 160 MHz and an e200z2 core at 80 MHz. It includes 3 MB of on-chip flash memory and 384 KB of SRAM, providing ample memory for complex applications. The device supports various communication interfaces, including CAN, Ethernet, I2C, LIN, SPI, and USB, making it suitable for automotive and industrial applications. It also incorporates advanced safety features, including ISO26262 ASIL-B compliance and a hardware security module. The operating temperature range is from -40°C to 125°C, ensuring reliability in harsh environments. The microcontroller is packaged in a 256-LBGA format, suitable for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5746CSK1MMJ6 - 897044-SPC5746CSK1MMJ6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5746CSK1MMJ6
897044-SPC5746CSK1MMJ6
Embedded - Embedded - Microcontrollers - SPC5746CSK1MMJ6 897044-SPC5746CSK1MMJ6
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 897044-SPC5746CSK1MM J6 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17) Core Processor: e200z2, e200z4 Speed: 80MHz/160MHz Package: Bulk Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 256-MAPPBGA (17x17) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 897044-SPC5746CSK1MMJ6
Series: MPC57xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17)
Core Processor: e200z2, e200z4
Speed: 80MHz/160MHz
Package: Bulk
Package: 256-LBGA
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 178
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
Data Converters: A/D 80x10b, 64x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 256-MAPPBGA (17x17)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - SPC5746CSK1MMJ6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5746CSK1MMJ6
Embedded - Microcontrollers SPC5746CSK1MMJ6
IC MCU 32BIT 3MB FLSH 256MAPPBGA

IC MCU 32BIT 3MB FLSH 256MAPPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 897044-SPC5746CSK1MMJ6 SPC5746CSK1MMJ6
Product Name Embedded - Embedded - Microcontrollers - SPC5746CSK1MMJ6 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 160 MHz
RAM 3000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CL8RMCAKXQMB6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers