Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 897037-SPC5743RK1MLQ
Series: Automotive, AEC-Q100 MPC57xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4 series Microcontroller IC 32-Bit Dual-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Core Processor: e200z4
Speed: 200MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I²C, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, Zipwire
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 12b SAR, 16b Sigma-Delta
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 32BIT 2MB FLASH 144LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 897037-SPC5743RK1MLQ5 | SPC5743RK1MLQ5 |
| Product Name | Embedded - Embedded - Microcontrollers - SPC5743RK1MLQ5 | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 200 MHz | |
| RAM | 2000 KB | |
| ROM Type | Flash; FLASH |