Rochester Electronics Embedded - Embedded - Microcontrollers - SPC5742PK1MLQ8 SPC5742PK1MLQ8

Description
Manufacturer: NXP Win Source Part Number: 897036-SPC5742PK1MLQ 8 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20) Core Processor: e200z4 Speed: 180MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, WDT Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: Internal Supply Voltage: 3.15V ~ 5.5V Family Name: SPC574 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 897036-SPC5742PK1MLQ 8 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20) Core Processor: e200z4 Speed: 180MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, WDT Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: Internal Supply Voltage: 3.15V ~ 5.5V Family Name: SPC574 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5742PK1MLQ8 - 897036-SPC5742PK1MLQ8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5742PK1MLQ8
897036-SPC5742PK1MLQ8
Embedded - Embedded - Microcontrollers - SPC5742PK1MLQ8 897036-SPC5742PK1MLQ8
Manufacturer: NXP Win Source Part Number: 897036-SPC5742PK1MLQ 8 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20) Core Processor: e200z4 Speed: 180MHz Package: Bulk Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, WDT Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH Data Converters: A/D 64x12b Oscillator Type: Internal Supply Voltage: 3.15V ~ 5.5V Family Name: SPC574 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 897036-SPC5742PK1MLQ8
Series: MPC57xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Core Processor: e200z4
Speed: 180MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, WDT
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
Data Converters: A/D 64x12b
Oscillator Type: Internal
Supply Voltage: 3.15V ~ 5.5V
Family Name: SPC574
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - SPC5742PK1MLQ8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5742PK1MLQ8
Embedded - Microcontrollers SPC5742PK1MLQ8
IC MCU 32BIT 1.5MB FLASH 144LQFP

IC MCU 32BIT 1.5MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 897036-SPC5742PK1MLQ8 SPC5742PK1MLQ8
Product Name Embedded - Embedded - Microcontrollers - SPC5742PK1MLQ8 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 180 MHz
RAM 1500 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details