Rochester Electronics Embedded - Embedded - Microcontrollers - SPC5646CF0MLU1 SPC5646CF0MLU1

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 934813-SPC5646CF0MLU 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d, e200z0h Speed: 80MHz/120MHz Package: Bulk Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 934813-SPC5646CF0MLU 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d, e200z0h Speed: 80MHz/120MHz Package: Bulk Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5646CF0MLU1 - 934813-SPC5646CF0MLU1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5646CF0MLU1
934813-SPC5646CF0MLU1
Embedded - Embedded - Microcontrollers - SPC5646CF0MLU1 934813-SPC5646CF0MLU1
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 934813-SPC5646CF0MLU 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d, e200z0h Speed: 80MHz/120MHz Package: Bulk Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 934813-SPC5646CF0MLU1
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z4d, e200z0h
Speed: 80MHz/120MHz
Package: Bulk
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - SPC5646CF0MLU1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5646CF0MLU1
Embedded - Microcontrollers SPC5646CF0MLU1
IC MCU 32BIT 3MB FLASH 176LQFP

IC MCU 32BIT 3MB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 934813-SPC5646CF0MLU1 SPC5646CF0MLU1
Product Name Embedded - Embedded - Microcontrollers - SPC5646CF0MLU1 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 120 MHz
RAM 3000 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CI8RMCAKXUMB1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details