The SPC5604ESF2MLH557 is a 32-bit microcontroller from the MPC5604E series, designed for automotive and industrial applications. It features a single issue e200z0h CPU core operating at 64 MHz and supports Variable Length Encoding (VLE). The microcontroller includes 512 KB of on-chip Code Flash memory with error correction code (ECC), 64 KB of Data Flash for EEPROM emulation, and 96 KB of SRAM, also with ECC. This device is equipped with a variety of safety features, including a programmable watchdog timer, non-maskable interrupt, and a fault collection unit. It supports multiple communication interfaces, including two LINFlex channels, three DSPI controllers, and a FlexCAN interface with 32 message buffers. The microcontroller also integrates a 10-bit ADC with seven input channels and a 100 Mbit Fast Ethernet controller, which supports precision timestamps. The SPC5604ESF2MLH557 is available in both 100-pin and 64-pin LQFP packages, with the 100-pin version intended for software development. This microcontroller is suitable for applications requiring robust data handling capabilities, including video, audio, and serial communications.
NXP 32-BIT MCU, POWER ARCHITECTU
| Lingto Electronic Limited | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SPC5604ESF2MLH557 |
| Product Name | Specialized ICs |