Rochester Electronics Embedded - Embedded - Microcontrollers - SPC5601DF1VLL4 SPC5601DF1VLL4

Description
Manufacturer: NXP Win Source Part Number: 896985-SPC5601DF1VLL 4 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 48MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 16 Data Converters: A/D 33x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 896985-SPC5601DF1VLL 4 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 48MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 16 Data Converters: A/D 33x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5601DF1VLL4 - 896985-SPC5601DF1VLL4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5601DF1VLL4
896985-SPC5601DF1VLL4
Embedded - Embedded - Microcontrollers - SPC5601DF1VLL4 896985-SPC5601DF1VLL4
Manufacturer: NXP Win Source Part Number: 896985-SPC5601DF1VLL 4 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 48MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 16 Data Converters: A/D 33x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 896985-SPC5601DF1VLL4
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Core Processor: e200z0h
Speed: 48MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 16
Data Converters: A/D 33x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - SPC5601DF1VLL4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5601DF1VLL4
Embedded - Microcontrollers SPC5601DF1VLL4
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 896985-SPC5601DF1VLL4 SPC5601DF1VLL4
Product Name Embedded - Embedded - Microcontrollers - SPC5601DF1VLL4 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz
RAM 128 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers