The SPC5517EAMLU66 is a 32-bit microcontroller from the Qorivva MPC5510 family, designed for automotive body and gateway applications. It features a dual-core Power Architecture® e200z1 + e200z0 processor, 1.5 MB of program flash, 80 KB of SRAM, and operates at 48-66 MHz with a 5V supply. The device is packaged in a 176-pin LQFP form factor and supports multiple communication interfaces including FlexCAN, FlexRay™, I2C, SPI, and LIN. It includes a 40-channel 12-bit ADC, 24-channel eMIOS timer, and 8-channel 32-bit PIT timer. The part is qualified for automotive use with a temperature range of C, V, M and meets AEC-Q200 standards. It emulates EEPROM using program flash and supports Nexus2+ debug interface.
IC MCU 32BIT 1.5MB FLASH 176LQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | SPC5517EAMLU66 |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core |