Rochester Electronics PMIC - PMIC - Supervisors - SP708EP-L SP708EP-L

Description
Manufacturer: Sipex Corporation Win Source Part Number: 896954-SP708EP-L Series: SP708 Operating Temperature Range: -40°C ~ 85°C Features: Supervisor - 1 Channel Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sipex Corporation Win Source Part Number: 896954-SP708EP-L Series: SP708 Operating Temperature Range: -40°C ~ 85°C Features: Supervisor - 1 Channel Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - SP708EP-L - 896954-SP708EP-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP708EP-L
896954-SP708EP-L
PMIC - PMIC - Supervisors - SP708EP-L 896954-SP708EP-L
Manufacturer: Sipex Corporation Win Source Part Number: 896954-SP708EP-L Series: SP708 Operating Temperature Range: -40°C ~ 85°C Features: Supervisor - 1 Channel Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Sipex Corporation
Win Source Part Number: 896954-SP708EP-L
Series: SP708
Operating Temperature Range: -40°C ~ 85°C
Features: Supervisor - 1 Channel
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - SP708EP-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SP708EP-L
PMIC - Supervisors SP708EP-L
IC SUPERVISOR 1 CHANNEL PDSO28

IC SUPERVISOR 1 CHANNEL PDSO28

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 896954-SP708EP-L SP708EP-L
Product Name PMIC - PMIC - Supervisors - SP708EP-L PMIC - Supervisors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 7515391P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details