Manufacturer: Sipex Corporation
Win Source Part Number: 896947-SP6200EM5-L/T
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LINEAR ADJ LDO REGULATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 896947-SP6200EM5-L/TR | SP6200EM5-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SP6200EM5-L/TR | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout |