The SP6122ACU is a low-voltage, micro 8-pin MSOP buck controller designed for DC-DC power conversion in applications requiring 1A to 5A output current from a 3V to 5.5V input supply. It features a 1nF/20ns PFET gate driver, internal soft start, and programmable output voltage or a fixed 1.5V option. Quiescent current is 300µA with overcurrent protection enabled, 250µA disabled, and 150µA in ultra-low IQ mode with ISET and ISENSE grounded. The device includes an open-drain fault flag output, 1.5% reference accuracy, and hiccup or lock-up fault modes. It operates from 0°C to 70°C and meets RoHS standards for lead-free packaging. The 8-pin MSOP package measures 3.00×4.90mm with a 0.65mm pin pitch.
Manufacturer: Sipex Corporation
Win Source Part Number: 934732-SP6122ACU
Series: *
Features: RF Mosfet
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 934732-SP6122ACU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP6122ACU |
| Package Type | SOT3 |