Rochester Electronics Interface - Drivers, Receivers, Transceivers SP385ACA-L

Description
RS-232 LINE DRIVER/RECEIVER
Datasheet
Description
RS-232 LINE DRIVER/RECEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP385ACA-L - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP385ACA-L
Interface - Drivers, Receivers, Transceivers SP385ACA-L
RS-232 LINE DRIVER/RECEIVER

RS-232 LINE DRIVER/RECEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP385ACA-L
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F32Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - 336-SI32178-B-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details