Rochester Electronics Interface - Drivers, Receivers, Transceivers SP3232EN-L

Description
- TRUE 3.0 TO 5.5V RS-232 TRANSC
Datasheet
Description
- TRUE 3.0 TO 5.5V RS-232 TRANSC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP3232EN-L - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP3232EN-L
Interface - Drivers, Receivers, Transceivers SP3232EN-L
- TRUE 3.0 TO 5.5V RS-232 TRANSC

- TRUE 3.0 TO 5.5V RS-232 TRANSC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP3232EN-L
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4622-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details