SP3223ECA -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
SP3223ECA
Description
RS-232 TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
RS-232 TRANSCEIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SP3223ECA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SP3223ECA |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
8500 to 10550 MHz
View Details
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Data Rate
56 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details