Manufacturer: Sipex Corporation
Win Source Part Number: 896917-SP317LN1-L/TR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable Output 100mA TO-92
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LINEAR POS ADJ 100MA TO92
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 896917-SP317LN1-L/TR | SP317LN1-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SP317LN1-L/TR | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive |