Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP241ACT-L SP241ACT-L

Description
Manufacturer: Sipex Corporation Win Source Part Number: 896903-SP241ACT-L Series: SP230A Operating Temperature Range: 0°C ~ 70°C Features: 4/5 Transceiver - - 28-SOP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sipex Corporation Win Source Part Number: 896903-SP241ACT-L Series: SP230A Operating Temperature Range: 0°C ~ 70°C Features: 4/5 Transceiver - - 28-SOP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP241ACT-L - 896903-SP241ACT-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP241ACT-L
896903-SP241ACT-L
Interface - Interface - Drivers, Receivers, Transceivers - SP241ACT-L 896903-SP241ACT-L
Manufacturer: Sipex Corporation Win Source Part Number: 896903-SP241ACT-L Series: SP230A Operating Temperature Range: 0°C ~ 70°C Features: 4/5 Transceiver - - 28-SOP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Sipex Corporation
Win Source Part Number: 896903-SP241ACT-L
Series: SP230A
Operating Temperature Range: 0°C ~ 70°C
Features: 4/5 Transceiver - - 28-SOP
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896903-SP241ACT-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP241ACT-L
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details