SNJ54LVT245J -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
SNJ54LVT245J
Description
BUS TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
BUS TRANSCEIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SNJ54LVT245J |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
CDMA; LTE, W-CDMA
Supply Voltage
Other; 1.65V ~ 3.4V
Operating Frequency
100 to 6000 MHz
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
700 to 2200 MHz
View Details