Rochester Electronics Logic - Flip Flops SNJ54LS76AJ

Description
IC FF JK TYPE DUAL 1BIT 16CDIP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SNJ54LS76AJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SNJ54LS76AJ
Logic - Flip Flops SNJ54LS76AJ
IC FF JK TYPE DUAL 1BIT 16CDIP

IC FF JK TYPE DUAL 1BIT 16CDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SNJ54LS76AJ
Product Name Logic - Flip Flops
fMAX 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
Logic - Flip Flops - 74ACT374SC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details