Rochester Electronics Logic - Logic - Flip Flops - SNJ54LS73AJ SNJ54LS73AJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 847338-SNJ54LS73AJ Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847338-SNJ54LS73AJ Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54LS73AJ
847338-SNJ54LS73AJ
Logic - Logic - Flip Flops - SNJ54LS73AJ 847338-SNJ54LS73AJ
Manufacturer: Texas Instruments Win Source Part Number: 847338-SNJ54LS73AJ Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 847338-SNJ54LS73AJ
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Flip Flops - SNJ54LS73AJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SNJ54LS73AJ
Logic - Flip Flops SNJ54LS73AJ
54LS73A DUAL J-K FLIP-FLOPS WITH

54LS73A DUAL J-K FLIP-FLOPS WITH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 847338-SNJ54LS73AJ SNJ54LS73AJ
Product Name Logic - Logic - Flip Flops - SNJ54LS73AJ Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 74HC273D/S400,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT163-1
View Details
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details