Rochester Electronics Logic - Logic - Gates and Inverters - SNJ54LS30W SNJ54LS30W

Description
Manufacturer: Texas Instruments Win Source Part Number: 847515-SNJ54LS30W Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847515-SNJ54LS30W Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54LS30W - 847515-SNJ54LS30W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54LS30W
847515-SNJ54LS30W
Logic - Logic - Gates and Inverters - SNJ54LS30W 847515-SNJ54LS30W
Manufacturer: Texas Instruments Win Source Part Number: 847515-SNJ54LS30W Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 847515-SNJ54LS30W
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - SNJ54LS30W - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SNJ54LS30W
Logic - Gates and Inverters SNJ54LS30W
54LS30 8-INPUT POSITIVE-NAND GAT

54LS30 8-INPUT POSITIVE-NAND GAT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 847515-SNJ54LS30W SNJ54LS30W
Product Name Logic - Logic - Gates and Inverters - SNJ54LS30W Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details