Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders SNJ54LS280J

Description
54LS280 9-BIT ODD/EVEN PARITY GE
Description
54LS280 9-BIT ODD/EVEN PARITY GE
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LS280J is a 9-bit odd/even parity generator/checker designed for use in digital logic applications. It is housed in a 14-pin CDIP package and operates over a temperature range of -55°C to 125°C. This device is suitable for applications requiring parity generation and checking, ensuring data integrity in communication systems. The product is currently active and available for production, making it a reliable choice for engineers looking to implement parity checking in their designs.

Datasheet Summary
Powered by GS/AI

The SNJ54LS280J is a 9-bit odd/even parity generator/checker designed for use in digital logic applications. It is housed in a 14-pin CDIP package and operates over a temperature range of -55°C to 125°C. This device is suitable for applications requiring parity generation and checking, ensuring data integrity in communication systems. The product is currently active and available for production, making it a reliable choice for engineers looking to implement parity checking in their designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - SNJ54LS280J - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SNJ54LS280J
Logic - Signal Switches, Multiplexers, Decoders SNJ54LS280J
54LS280 9-BIT ODD/EVEN PARITY GE

54LS280 9-BIT ODD/EVEN PARITY GE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number SNJ54LS280J
Product Name Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1905523 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers