SNJ54HC563FK -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SNJ54HC563FK
Description
BUS DRIVER, HC/UH SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, HC/UH SERIES
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
SNJ54HC563FK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SNJ54HC563FK |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Transceiver
Operating Frequency
6000 to 8000 MHz
Data Rate
6500 kbps
View Details
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
60-WFQFN Exposed Pad
Pins
60 #
View Details