Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
ROCHESTER ELECTRONICS
SNJ54HC27J -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
SNJ54HC27J
Description
54HC27 TRIPLE 3-INPUT POSITIVE-N
Lingto Electronic Limited
Done
Datasheet
Description
54HC27 TRIPLE 3-INPUT POSITIVE-N
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SNJ54HC27J
Logic - Gates and Inverters
SNJ54HC27J
54HC27 TRIPLE 3-INPUT POSITIVE-N
54HC27 TRIPLE 3-INPUT POSITIVE-N
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Gates
Product Number
SNJ54HC27J
Product Name
Logic - Gates and Inverters
Gate Type
NOT
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Quad 2-Input XOR
MYXAF54RHC86/V
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details
Nexperia B.V.
Gates and Inverters
74AHC14PW-Q100,118
Specs
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details
5
suppliers
Texas Instruments
Logic IC
100102FC
Specs
Gate Type
OR; NOR
Logic Family
100K
Inputs
2
View Details
2
suppliers
RS Components, Ltd.
Logic Gates
7989051
Specs
Gate Type
AND; NAND; Nand
Supply Voltage
5.5 v
Logic Family
Nand
View Details