Rochester Electronics Logic - Logic - Gates and Inverters - SNJ54HC20J SNJ54HC20J

Description
Manufacturer: Texas Instruments Win Source Part Number: 896863-SNJ54HC20J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896863-SNJ54HC20J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54HC20J - 896863-SNJ54HC20J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54HC20J
896863-SNJ54HC20J
Logic - Logic - Gates and Inverters - SNJ54HC20J 896863-SNJ54HC20J
Manufacturer: Texas Instruments Win Source Part Number: 896863-SNJ54HC20J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896863-SNJ54HC20J
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - SNJ54HC20J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SNJ54HC20J
Logic - Gates and Inverters SNJ54HC20J
54HC20 DUAL 4-INPUT POSITIVE-NAN

54HC20 DUAL 4-INPUT POSITIVE-NAN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896863-SNJ54HC20J SNJ54HC20J
Product Name Logic - Logic - Gates and Inverters - SNJ54HC20J Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54HC51J/B - Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Gates and Inverters - 1727-6023-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers