SNJ54AS244J -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SNJ54AS244J
Description
BUS DRIVER, AS SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, AS SERIES
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
SNJ54AS244J
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SNJ54AS244J |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Supply Voltage
3.3V
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details