The SNJ54AHC573J is an octal transparent D-type latch designed for operation within a voltage range of 2V to 5.5V. It features 3-state outputs that can directly drive bus lines, making it suitable for various applications including servers, PCs, network switches, and telecom infrastructures. The device exhibits latch-up performance exceeding 250mA per JESD 17 standards, ensuring reliability in demanding environments. It is available in multiple package types, including LCCC, CDIP, and CFP, with a temperature range of -55°C to 125°C for military applications. This product is ideal for engineers seeking a robust solution for data storage and transfer in digital circuits.
54AHC573 OCTAL TRANSPARENT D-TYP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SNJ54AHC573J |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |