The SNJ54ACT240J is an octal buffer and line driver designed for operation within a voltage range of 4.5V to 5.5V, making it suitable for various applications including smartphones, network switches, and health and fitness devices. It features TTL-compatible inputs and can accept input voltages up to 5.5V. The device has a maximum propagation delay (t_pd) of 8.5ns at 5V, which enhances its performance in high-speed applications. The SNJ54ACT240J is available in multiple package types, including LCCC, CDIP, and CFP, with operating temperature ratings from -55°C to 125°C, ensuring versatility for different project requirements.
54ACT240 OCTAL BUFFERS/DRIVERS W
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SNJ54ACT240J |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |