Rochester Electronics Logic - Flip Flops SNJ54AC74J

Description
54AC74 DUAL POSITIVE-EDGE-TRIGGE
Datasheet
Description
54AC74 DUAL POSITIVE-EDGE-TRIGGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SNJ54AC74J - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SNJ54AC74J
Logic - Flip Flops SNJ54AC74J
54AC74 DUAL POSITIVE-EDGE-TRIGGE

54AC74 DUAL POSITIVE-EDGE-TRIGGE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SNJ54AC74J
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Flip Flops - 5962-9221806M2A - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT74N,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details