Rochester Electronics Logic - Logic - Gates and Inverters - SNJ54AC32W SNJ54AC32W

Description
Manufacturer: Texas Instruments Win Source Part Number: 934668-SNJ54AC32W Series: 54AC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-CFP Package: Bulk Package: 14-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-CFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934668-SNJ54AC32W Series: 54AC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-CFP Package: Bulk Package: 14-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-CFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54AC32W - 934668-SNJ54AC32W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AC32W
934668-SNJ54AC32W
Logic - Logic - Gates and Inverters - SNJ54AC32W 934668-SNJ54AC32W
Manufacturer: Texas Instruments Win Source Part Number: 934668-SNJ54AC32W Series: 54AC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 4 Channel - 14-CFP Package: Bulk Package: 14-CFlatpack Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-CFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934668-SNJ54AC32W
Series: 54AC
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-CFP
Package: Bulk
Package: 14-CFlatpack
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-CFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - SNJ54AC32W - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SNJ54AC32W
Logic - Gates and Inverters SNJ54AC32W
IC GATE OR 4CH 2-INP 14CFP

IC GATE OR 4CH 2-INP 14CFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 934668-SNJ54AC32W SNJ54AC32W
Product Name Logic - Logic - Gates and Inverters - SNJ54AC32W Logic - Gates and Inverters
Gate Type NOT NOT; OR
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type Other; 14-CFP
Supply Voltage 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
2-input NOR gate - 74AHC1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
 - 54AC00/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers