Rochester Electronics Logic - Logic - Gates and Inverters - SNJ54AC04J SNJ54AC04J

Description
Manufacturer: Texas Instruments Win Source Part Number: 896855-SNJ54AC04J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896855-SNJ54AC04J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54AC04J - 896855-SNJ54AC04J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AC04J
896855-SNJ54AC04J
Logic - Logic - Gates and Inverters - SNJ54AC04J 896855-SNJ54AC04J
Manufacturer: Texas Instruments Win Source Part Number: 896855-SNJ54AC04J Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896855-SNJ54AC04J
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - SNJ54AC04J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SNJ54AC04J
Logic - Gates and Inverters SNJ54AC04J
54AC04 HEX INVERTERS

54AC04 HEX INVERTERS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896855-SNJ54AC04J SNJ54AC04J
Product Name Logic - Logic - Gates and Inverters - SNJ54AC04J Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic - Gates and Inverters - 54ALS30AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-3142-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers