Rochester Electronics Logic - Logic - Gates and Inverters - SNJ54AC00FK SNJ54AC00FK

Description
Manufacturer: Texas Instruments Win Source Part Number: 934667-SNJ54AC00FK Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934667-SNJ54AC00FK Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SNJ54AC00FK - 934667-SNJ54AC00FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54AC00FK
934667-SNJ54AC00FK
Logic - Logic - Gates and Inverters - SNJ54AC00FK 934667-SNJ54AC00FK
Manufacturer: Texas Instruments Win Source Part Number: 934667-SNJ54AC00FK Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934667-SNJ54AC00FK
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - SNJ54AC00FK - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SNJ54AC00FK
Logic - Gates and Inverters SNJ54AC00FK
54AC00 QUADRUPLE 2-INPUT POSITIV

54AC00 QUADRUPLE 2-INPUT POSITIV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 934667-SNJ54AC00FK SNJ54AC00FK
Product Name Logic - Logic - Gates and Inverters - SNJ54AC00FK Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS22DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2138995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers