Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185N SN75LP1185N

Description
Manufacturer: Texas Instruments Win Source Part Number: 896846-SN75LP1185N Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896846-SN75LP1185N Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185N - 896846-SN75LP1185N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185N
896846-SN75LP1185N
Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185N 896846-SN75LP1185N
Manufacturer: Texas Instruments Win Source Part Number: 896846-SN75LP1185N Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 20 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896846-SN75LP1185N
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 20
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896846-SN75LP1185N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185N
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details